TE Connectivity Chip Resistor - Surface Mount RP73D2B150KBTG

Description
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B150KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B150KBTG-ND
Chip Resistor - Surface Mount RP73D2B150KBTG-ND
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 150K 0.1% 15PPM CUT LENGTH - RP73D2B150KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 150K 0.1% 15PPM CUT LENGTH
RP73D2B150KBTG
Thin Film Resistors - SMD RP 2B 150K 0.1% 15PPM CUT LENGTH RP73D2B150KBTG
Thin Film Resistors - SMD RP 2B 150K 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 150K 0.1% 15PPM CUT LENGTH

Supplier's Site
Resistor, Thin Film, 150Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8333 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 150Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8333
Resistor, Thin Film, 150Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8333
RESISTOR, THIN FILM, 150KOHM 250mW, 0.1%; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THIN FILM, 150KOHM 250mW, 0.1%; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9155 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9155
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9155
Surface Mount Chip Resistor, Thin Film, RP73 Series, 150 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 150 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B150KBTG-ND RP73D2B150KBTG 51R8333 61M9155
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 150K 0.1% 15PPM CUT LENGTH Resistor, Thin Film, 150Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details