TE Connectivity Chip Resistor - Surface Mount RP73D2B14RBTG

Description
14 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
14 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B14RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B14RBTG-ND
Chip Resistor - Surface Mount RP73D2B14RBTG-ND
14 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

14 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 14R 0.1% 15PPMSeries:RP73; Resistance:14R; Tolerance, resistance:+/-0.1%; Power r... - RP73D2B14RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 14R 0.1% 15PPMSeries:RP73; Resistance:14R; Tolerance, resistance:+/-0.1%; Power r...
RP73D2B14RBTG
RESISTOR, 1206, 14R 0.1% 15PPMSeries:RP73; Resistance:14R; Tolerance, resistance:+/-0.1%; Power r... RP73D2B14RBTG
RESISTOR, 1206, 14R 0.1% 15PPMSeries:RP73; Resistance:14R; Tolerance, resistance:+/-0.1%; Power r...

RESISTOR, 1206, 14R 0.1% 15PPMSeries:RP73; Resistance:14R; Tolerance, resistance:+/-0.1%; Power r...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 14 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9140 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 14 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9140
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 14 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9140
Surface Mount Chip Resistor, Thin Film, RP73 Series, 14 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 14 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B14RBTG-ND RP73D2B14RBTG 61M9140
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 14R 0.1% 15PPMSeries:RP73; Resistance:14R; Tolerance, resistance:+/-0.1%; Power r... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 14 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details