TE Connectivity RESISTOR, 1206, 14K 0.1% 15PPMSeries:RP73; Resistance:14kR; Tolerance, resistance:+/-0.1%; Power ... RP73D2B14KBTG

Description
RESISTOR, 1206, 14K 0.1% 15PPMSeries:RP73; Resistance:14kR; Tolerance, resistance:+/-0.1%; Power ...
Request a Quote Datasheet
Description
RESISTOR, 1206, 14K 0.1% 15PPMSeries:RP73; Resistance:14kR; Tolerance, resistance:+/-0.1%; Power ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 14K 0.1% 15PPMSeries:RP73; Resistance:14kR; Tolerance, resistance:+/-0.1%; Power ... - RP73D2B14KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 14K 0.1% 15PPMSeries:RP73; Resistance:14kR; Tolerance, resistance:+/-0.1%; Power ...
RP73D2B14KBTG
RESISTOR, 1206, 14K 0.1% 15PPMSeries:RP73; Resistance:14kR; Tolerance, resistance:+/-0.1%; Power ... RP73D2B14KBTG
RESISTOR, 1206, 14K 0.1% 15PPMSeries:RP73; Resistance:14kR; Tolerance, resistance:+/-0.1%; Power ...

RESISTOR, 1206, 14K 0.1% 15PPMSeries:RP73; Resistance:14kR; Tolerance, resistance:+/-0.1%; Power ...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B14KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B14KBTG-ND
Chip Resistor - Surface Mount RP73D2B14KBTG-ND
14 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

14 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 14 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9137 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 14 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9137
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 14 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9137
Surface Mount Chip Resistor, Thin Film, RP73 Series, 14 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 14 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B14KBTG RP73D2B14KBTG-ND 61M9137
Product Name RESISTOR, 1206, 14K 0.1% 15PPMSeries:RP73; Resistance:14kR; Tolerance, resistance:+/-0.1%; Power ... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 14 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details