TE Connectivity Chip Resistor - Surface Mount RP73D2B147RBTG

Description
147 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
147 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B147RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B147RBTG-ND
Chip Resistor - Surface Mount RP73D2B147RBTG-ND
147 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

147 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 147R 0.1% 15PPMSeries:RP73; Resistance:147R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B147RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 147R 0.1% 15PPMSeries:RP73; Resistance:147R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B147RBTG
RESISTOR, 1206, 147R 0.1% 15PPMSeries:RP73; Resistance:147R; Tolerance, resistance:+/-0.1%; Power... RP73D2B147RBTG
RESISTOR, 1206, 147R 0.1% 15PPMSeries:RP73; Resistance:147R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 147R 0.1% 15PPMSeries:RP73; Resistance:147R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B147RBTG-ND RP73D2B147RBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 147R 0.1% 15PPMSeries:RP73; Resistance:147R; Tolerance, resistance:+/-0.1%; Power...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers