TE Connectivity RESISTOR, 1206, 147K 0.1% 15PPMSeries:RP73; Resistance:147kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B147KBTG

Description
RESISTOR, 1206, 147K 0.1% 15PPMSeries:RP73; Resistance:147kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 147K 0.1% 15PPMSeries:RP73; Resistance:147kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 147K 0.1% 15PPMSeries:RP73; Resistance:147kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B147KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 147K 0.1% 15PPMSeries:RP73; Resistance:147kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B147KBTG
RESISTOR, 1206, 147K 0.1% 15PPMSeries:RP73; Resistance:147kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B147KBTG
RESISTOR, 1206, 147K 0.1% 15PPMSeries:RP73; Resistance:147kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 147K 0.1% 15PPMSeries:RP73; Resistance:147kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B147KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B147KBTG-ND
Chip Resistor - Surface Mount RP73D2B147KBTG-ND
147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B147KBTG RP73D2B147KBTG-ND
Product Name RESISTOR, 1206, 147K 0.1% 15PPMSeries:RP73; Resistance:147kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD685GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details