TE Connectivity Chip Resistor - Surface Mount RP73D2B13R3BTG

Description
13.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
13.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B13R3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B13R3BTG-ND
Chip Resistor - Surface Mount RP73D2B13R3BTG-ND
13.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

13.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 13R3 0.1% 15PPMSeries:RP73; Resistance:13.3R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B13R3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 13R3 0.1% 15PPMSeries:RP73; Resistance:13.3R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B13R3BTG
RESISTOR, 1206, 13R3 0.1% 15PPMSeries:RP73; Resistance:13.3R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B13R3BTG
RESISTOR, 1206, 13R3 0.1% 15PPMSeries:RP73; Resistance:13.3R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 13R3 0.1% 15PPMSeries:RP73; Resistance:13.3R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B13R3BTG-ND RP73D2B13R3BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 13R3 0.1% 15PPMSeries:RP73; Resistance:13.3R; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers