TE Connectivity RESISTOR, 1206, 137K 0.1% 15PPMSeries:RP73; Resistance:137kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B137KBTG

Description
RESISTOR, 1206, 137K 0.1% 15PPMSeries:RP73; Resistance:137kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 137K 0.1% 15PPMSeries:RP73; Resistance:137kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 137K 0.1% 15PPMSeries:RP73; Resistance:137kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B137KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 137K 0.1% 15PPMSeries:RP73; Resistance:137kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B137KBTG
RESISTOR, 1206, 137K 0.1% 15PPMSeries:RP73; Resistance:137kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B137KBTG
RESISTOR, 1206, 137K 0.1% 15PPMSeries:RP73; Resistance:137kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 137K 0.1% 15PPMSeries:RP73; Resistance:137kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B137KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B137KBTG-ND
Chip Resistor - Surface Mount RP73D2B137KBTG-ND
137 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

137 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B137KBTG RP73D2B137KBTG-ND
Product Name RESISTOR, 1206, 137K 0.1% 15PPMSeries:RP73; Resistance:137kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details