TE Connectivity Chip Resistor - Surface Mount RP73D2B12R4BTG

Description
12.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
12.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B12R4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B12R4BTG-ND
Chip Resistor - Surface Mount RP73D2B12R4BTG-ND
12.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 12R4 0.1% 15PPM CUT LENGTH - RP73D2B12R4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 12R4 0.1% 15PPM CUT LENGTH
RP73D2B12R4BTG
Thin Film Resistors - SMD RP 2B 12R4 0.1% 15PPM CUT LENGTH RP73D2B12R4BTG
Thin Film Resistors - SMD RP 2B 12R4 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 12R4 0.1% 15PPM CUT LENGTH

Supplier's Site
Resistor, Thin Film, 12.4 Ohm, 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8330 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 12.4 Ohm, 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8330
Resistor, Thin Film, 12.4 Ohm, 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8330
RESISTOR, THIN FILM, 12.4 OHM, 250mW 0.1%; Resistance:12.4ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THIN FILM, 12.4 OHM, 250mW 0.1%; Resistance:12.4ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B12R4BTG-ND RP73D2B12R4BTG 51R8330
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 12R4 0.1% 15PPM CUT LENGTH Resistor, Thin Film, 12.4 Ohm, 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details