TE Connectivity RESISTOR, 1206, 127K 0.1% 15PPMSeries:RP73; Resistance:127kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B127KBTG

Description
RESISTOR, 1206, 127K 0.1% 15PPMSeries:RP73; Resistance:127kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 127K 0.1% 15PPMSeries:RP73; Resistance:127kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 127K 0.1% 15PPMSeries:RP73; Resistance:127kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B127KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 127K 0.1% 15PPMSeries:RP73; Resistance:127kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B127KBTG
RESISTOR, 1206, 127K 0.1% 15PPMSeries:RP73; Resistance:127kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B127KBTG
RESISTOR, 1206, 127K 0.1% 15PPMSeries:RP73; Resistance:127kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 127K 0.1% 15PPMSeries:RP73; Resistance:127kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B127KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B127KBTG-ND
Chip Resistor - Surface Mount RP73D2B127KBTG-ND
127 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

127 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B127KBTG RP73D2B127KBTG-ND
Product Name RESISTOR, 1206, 127K 0.1% 15PPMSeries:RP73; Resistance:127kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers