TE Connectivity Chip Resistor - Surface Mount RP73D2B121RBTG

Description
121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B121RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B121RBTG-ND
Chip Resistor - Surface Mount RP73D2B121RBTG-ND
121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

121 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 121R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B121RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 121R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B121RBTG
Fixed Resistors; RP 2B 121R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B121RBTG
Fixed Resistors; RP 2B 121R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 121R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 121 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6644 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 121 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6644
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 121 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6644
Surface Mount Chip Resistor, Thin Film, RP73 Series, 121 ohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 121 ohm, 250 mW, 0.1%, 200 V

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 121 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 121 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9120
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 121 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9120
Surface Mount Chip Resistor, Thin Film, RP73 Series, 121 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 121 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B121RBTG-ND RP73D2B121RBTG 54R6644 61M9120
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 121R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 121 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 121 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details