TE Connectivity RESISTOR, 1206, 11R 0.1% 15PPMSeries:RP73; Resistance:11R; Tolerance, resistance:+/-0.1%; Power r... RP73D2B11RBTG

Description
RESISTOR, 1206, 11R 0.1% 15PPMSeries:RP73; Resistance:11R; Tolerance, resistance:+/-0.1%; Power r...
Request a Quote Datasheet
Description
RESISTOR, 1206, 11R 0.1% 15PPMSeries:RP73; Resistance:11R; Tolerance, resistance:+/-0.1%; Power r...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 11R 0.1% 15PPMSeries:RP73; Resistance:11R; Tolerance, resistance:+/-0.1%; Power r... - RP73D2B11RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 11R 0.1% 15PPMSeries:RP73; Resistance:11R; Tolerance, resistance:+/-0.1%; Power r...
RP73D2B11RBTG
RESISTOR, 1206, 11R 0.1% 15PPMSeries:RP73; Resistance:11R; Tolerance, resistance:+/-0.1%; Power r... RP73D2B11RBTG
RESISTOR, 1206, 11R 0.1% 15PPMSeries:RP73; Resistance:11R; Tolerance, resistance:+/-0.1%; Power r...

RESISTOR, 1206, 11R 0.1% 15PPMSeries:RP73; Resistance:11R; Tolerance, resistance:+/-0.1%; Power r...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B11RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B11RBTG-ND
Chip Resistor - Surface Mount RP73D2B11RBTG-ND
11 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

11 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B11RBTG RP73D2B11RBTG-ND
Product Name RESISTOR, 1206, 11R 0.1% 15PPMSeries:RP73; Resistance:11R; Tolerance, resistance:+/-0.1%; Power r... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details