TE Connectivity RESISTOR, 1206, 11R3 0.1% 15PPMSeries:RP73; Resistance:11.3R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B11R3BTG

Description
RESISTOR, 1206, 11R3 0.1% 15PPMSeries:RP73; Resistance:11.3R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 11R3 0.1% 15PPMSeries:RP73; Resistance:11.3R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 11R3 0.1% 15PPMSeries:RP73; Resistance:11.3R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B11R3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 11R3 0.1% 15PPMSeries:RP73; Resistance:11.3R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B11R3BTG
RESISTOR, 1206, 11R3 0.1% 15PPMSeries:RP73; Resistance:11.3R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B11R3BTG
RESISTOR, 1206, 11R3 0.1% 15PPMSeries:RP73; Resistance:11.3R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 11R3 0.1% 15PPMSeries:RP73; Resistance:11.3R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B11R3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B11R3BTG-ND
Chip Resistor - Surface Mount RP73D2B11R3BTG-ND
11.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

11.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B11R3BTG RP73D2B11R3BTG-ND
Product Name RESISTOR, 1206, 11R3 0.1% 15PPMSeries:RP73; Resistance:11.3R; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details