TE Connectivity Chip Resistor - Surface Mount RP73D2B11R3BTDF

Description
11.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
11.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B11R3BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B11R3BTDF-ND
Chip Resistor - Surface Mount RP73D2B11R3BTDF-ND
11.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

11.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 11R3 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B11R3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 11R3 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B11R3BTDF
Fixed Resistors; RP 2B 11R3 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B11R3BTDF
Fixed Resistors; RP 2B 11R3 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 11R3 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B11R3BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B11R3BTDF
Chip Resistor - Surface Mount RP73D2B11R3BTDF
RES SMD 11.3 OHM 0.1% 1/4W 1206

RES SMD 11.3 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2B11R3BTDF-ND RP73D2B11R3BTDF RP73D2B11R3BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 11R3 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 11.3 ohms 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details