TE Connectivity Chip Resistor - Surface Mount RP73D2B115RBTG

Description
115 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
115 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B115RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B115RBTG-ND
Chip Resistor - Surface Mount RP73D2B115RBTG-ND
115 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

115 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 115R 0.1% 15PPMSeries:RP73; Resistance:115R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B115RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 115R 0.1% 15PPMSeries:RP73; Resistance:115R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B115RBTG
RESISTOR, 1206, 115R 0.1% 15PPMSeries:RP73; Resistance:115R; Tolerance, resistance:+/-0.1%; Power... RP73D2B115RBTG
RESISTOR, 1206, 115R 0.1% 15PPMSeries:RP73; Resistance:115R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 115R 0.1% 15PPMSeries:RP73; Resistance:115R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 115 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6636 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 115 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6636
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 115 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6636
Surface Mount Chip Resistor, Thin Film, RP73 Series, 115 ohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 115 ohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B115RBTG-ND RP73D2B115RBTG 54R6636
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 115R 0.1% 15PPMSeries:RP73; Resistance:115R; Tolerance, resistance:+/-0.1%; Power... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 115 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details