TE Connectivity Chip Resistor - Surface Mount RP73D2B110RBTG

Description
110 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B110RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B110RBTG-ND
Chip Resistor - Surface Mount RP73D2B110RBTG-ND
110 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

110 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 110R 0.1% 15PPMSeries:RP73; Resistance:110R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B110RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 110R 0.1% 15PPMSeries:RP73; Resistance:110R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B110RBTG
RESISTOR, 1206, 110R 0.1% 15PPMSeries:RP73; Resistance:110R; Tolerance, resistance:+/-0.1%; Power... RP73D2B110RBTG
RESISTOR, 1206, 110R 0.1% 15PPMSeries:RP73; Resistance:110R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 110R 0.1% 15PPMSeries:RP73; Resistance:110R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B110RBTG-ND RP73D2B110RBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 110R 0.1% 15PPMSeries:RP73; Resistance:110R; Tolerance, resistance:+/-0.1%; Power...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details