TE Connectivity Chip Resistor - Surface Mount RP73D2B10R5BTG

Description
10.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
10.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B10R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B10R5BTG-ND
Chip Resistor - Surface Mount RP73D2B10R5BTG-ND
10.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 10R5 0.1% 15PPMSeries:RP73; Resistance:10.5R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B10R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 10R5 0.1% 15PPMSeries:RP73; Resistance:10.5R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B10R5BTG
RESISTOR, 1206, 10R5 0.1% 15PPMSeries:RP73; Resistance:10.5R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B10R5BTG
RESISTOR, 1206, 10R5 0.1% 15PPMSeries:RP73; Resistance:10.5R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 10R5 0.1% 15PPMSeries:RP73; Resistance:10.5R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B10R5BTG-ND RP73D2B10R5BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 10R5 0.1% 15PPMSeries:RP73; Resistance:10.5R; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details