TE Connectivity Chip Resistor - Surface Mount RP73D2B10KBTDF

Description
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73D2B10KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D2B10KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73D2B10KBTDFTR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D2B10KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D2B10KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73D2B10KBTDFDKR-ND
RES SMD 10K OHM 0.1% 1/4W 1206

RES SMD 10K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D2B10KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D2B10KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73D2B10KBTDFCT-ND
RES SMD 10K OHM 0.1% 1/4W 1206

RES SMD 10K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Fixed Resistors; RP 2B 10K 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B10KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 10K 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B10KBTDF
Fixed Resistors; RP 2B 10K 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B10KBTDF
Fixed Resistors; RP 2B 10K 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 10K 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 10K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 14AC4972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Holsworthy Te Connectivity
14AC4972
Res, 10K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Holsworthy Te Connectivity 14AC4972
RES, 10K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:RP73 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:RP73 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 12AC2379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Holsworthy Te Connectivity
12AC2379
Res, 10K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Holsworthy Te Connectivity 12AC2379
RES, 10K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:RP73 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:RP73 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73D2B10KBTDFTR-ND RP73D2B10KBTDF 14AC4972
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 10K 0.1% 15PPM 1K RL ( Holsworthy ) Res, 10K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details