TE Connectivity RESISTOR, 1206, 10K2 0.1% 15PPMSeries:RP73; Resistance:10.2kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B10K2BTG

Description
RESISTOR, 1206, 10K2 0.1% 15PPMSeries:RP73; Resistance:10.2kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 10K2 0.1% 15PPMSeries:RP73; Resistance:10.2kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 10K2 0.1% 15PPMSeries:RP73; Resistance:10.2kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B10K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 10K2 0.1% 15PPMSeries:RP73; Resistance:10.2kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B10K2BTG
RESISTOR, 1206, 10K2 0.1% 15PPMSeries:RP73; Resistance:10.2kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B10K2BTG
RESISTOR, 1206, 10K2 0.1% 15PPMSeries:RP73; Resistance:10.2kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 10K2 0.1% 15PPMSeries:RP73; Resistance:10.2kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B10K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B10K2BTG-ND
Chip Resistor - Surface Mount RP73D2B10K2BTG-ND
10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10.2 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9082 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10.2 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9082
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10.2 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9082
Surface Mount Chip Resistor, Thin Film, RP73 Series, 10.2 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 10.2 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10.2 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6620 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10.2 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6620
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10.2 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6620
Surface Mount Chip Resistor, Thin Film, RP73 Series, 10.2 kohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 10.2 kohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B10K2BTG RP73D2B10K2BTG-ND 61M9082 54R6620
Product Name RESISTOR, 1206, 10K2 0.1% 15PPMSeries:RP73; Resistance:10.2kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10.2 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10.2 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details