TE Connectivity Chip Resistor - Surface Mount RP73D2B105KBTG

Description
105 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
105 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B105KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B105KBTG-ND
Chip Resistor - Surface Mount RP73D2B105KBTG-ND
105 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

105 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 105K 0.1% 15PPMSeries:RP73; Resistance:105kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B105KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 105K 0.1% 15PPMSeries:RP73; Resistance:105kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B105KBTG
RESISTOR, 1206, 105K 0.1% 15PPMSeries:RP73; Resistance:105kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B105KBTG
RESISTOR, 1206, 105K 0.1% 15PPMSeries:RP73; Resistance:105kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 105K 0.1% 15PPMSeries:RP73; Resistance:105kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B105KBTG-ND RP73D2B105KBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 105K 0.1% 15PPMSeries:RP73; Resistance:105kR; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details