TE Connectivity Chip Resistor - Surface Mount RP73D2B100RBTDF

Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73D2B100RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D2B100RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73D2B100RBTDFTR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D2B100RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D2B100RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73D2B100RBTDFDKR-ND
RES SMD 100 OHM 0.1% 1/4W 1206

RES SMD 100 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D2B100RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D2B100RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73D2B100RBTDFCT-ND
RES SMD 100 OHM 0.1% 1/4W 1206

RES SMD 100 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Fixed Resistors; RP 2B 100R 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B100RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 100R 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B100RBTDF
Fixed Resistors; RP 2B 100R 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B100RBTDF
Fixed Resistors; RP 2B 100R 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 100R 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 1712-RP73D2B100RBTDFTR-ND RP73D2B100RBTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 100R 0.1% 15PPM 1K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers