TE Connectivity Chip Resistor - Surface Mount RP73D2A9R31BTG

Description
9.31 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
9.31 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A9R31BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A9R31BTG-ND
Chip Resistor - Surface Mount RP73D2A9R31BTG-ND
9.31 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

9.31 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 9R31 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A9R31BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 9R31 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A9R31BTG
Fixed Resistors; RP 2A 9R31 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A9R31BTG
Fixed Resistors; RP 2A 9R31 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 9R31 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 9.31 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity - 61M9032 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 9.31 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity
61M9032
Surface Mount Thin Film Resistor, Rp73 Series, 9.31 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity 61M9032
Surface Mount Thin Film Resistor, RP73 Series, 9.31 ohm, 125 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 9.31 ohm, 125 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A9R31BTG-ND RP73D2A9R31BTG 61M9032
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 9R31 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 9.31 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 9.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details