TE Connectivity Thin Film Resistors - SMD RP 2A 95K3 0.1% 15PPM 1K RL RP73D2A95K3BTDF

Description
Thin Film Resistors - SMD RP 2A 95K3 0.1% 15PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 95K3 0.1% 15PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 95K3 0.1% 15PPM 1K RL - RP73D2A95K3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 95K3 0.1% 15PPM 1K RL
RP73D2A95K3BTDF
Thin Film Resistors - SMD RP 2A 95K3 0.1% 15PPM 1K RL RP73D2A95K3BTDF
Thin Film Resistors - SMD RP 2A 95K3 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2A 95K3 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A95K3BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A95K3BTDF-ND
Chip Resistor - Surface Mount RP73D2A95K3BTDF-ND
95.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

95.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73D2A95K3BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2A95K3BTDF
Chip Resistor - Surface Mount RP73D2A95K3BTDF
RES SMD 95.3K OHM 0.1% 1/8W 0805

RES SMD 95.3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2A95K3BTDF RP73D2A95K3BTDF-ND RP73D2A95K3BTDF
Product Name Thin Film Resistors - SMD RP 2A 95K3 0.1% 15PPM 1K RL Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details