TE Connectivity Thin Film Resistors - SMD RP 2A 93K1 0.1% 15PPM CUT LENGTH RP73D2A93K1BTG

Description
Thin Film Resistors - SMD RP 2A 93K1 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 93K1 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 93K1 0.1% 15PPM CUT LENGTH - RP73D2A93K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 93K1 0.1% 15PPM CUT LENGTH
RP73D2A93K1BTG
Thin Film Resistors - SMD RP 2A 93K1 0.1% 15PPM CUT LENGTH RP73D2A93K1BTG
Thin Film Resistors - SMD RP 2A 93K1 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 93K1 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A93K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A93K1BTG-ND
Chip Resistor - Surface Mount RP73D2A93K1BTG-ND
93.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

93.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 93K1, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity - 51R8319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 93K1, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
51R8319
Res, Thin Film, 93K1, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity 51R8319
RES, THIN FILM, 93K1, 0.1%, 0.125W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 93K1, 0.1%, 0.125W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A93K1BTG RP73D2A93K1BTG-ND 51R8319
Product Name Thin Film Resistors - SMD RP 2A 93K1 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Res, Thin Film, 93K1, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details