TE Connectivity Chip Resistor - Surface Mount RP73D2A931RBTG

Description
931 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
931 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A931RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A931RBTG-ND
Chip Resistor - Surface Mount RP73D2A931RBTG-ND
931 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

931 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 931R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A931RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 931R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A931RBTG
Fixed Resistors; RP 2A 931R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A931RBTG
Fixed Resistors; RP 2A 931R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 931R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 931R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity - 61M9042 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 931R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
61M9042
Res, Thin Film, 931R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity 61M9042
RES, THIN FILM, 931R, 0.1%, 0.125W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 931R, 0.1%, 0.125W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A931RBTG-ND RP73D2A931RBTG 61M9042
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 931R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 931R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details