TE Connectivity Fixed Resistors; RP 2A 90R9 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A90R9BTG

Description
Fixed Resistors; RP 2A 90R9 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 90R9 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 90R9 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A90R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 90R9 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A90R9BTG
Fixed Resistors; RP 2A 90R9 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A90R9BTG
Fixed Resistors; RP 2A 90R9 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 90R9 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A90R9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A90R9BTG-ND
Chip Resistor - Surface Mount RP73D2A90R9BTG-ND
90.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

90.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 90.9 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6592 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 90.9 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6592
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 90.9 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6592
Surface Mount Chip Resistor, Thin Film, RP73 Series, 90.9 ohm, 125 mW, 0.1%, 150 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 90.9 ohm, 125 mW, 0.1%, 150 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A90R9BTG RP73D2A90R9BTG-ND 54R6592
Product Name Fixed Resistors; RP 2A 90R9 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 90.9 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details