TE Connectivity Fixed Resistors; RP 2A 90K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A90K9BTG

Description
Fixed Resistors; RP 2A 90K9 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 90K9 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 90K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A90K9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 90K9 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A90K9BTG
Fixed Resistors; RP 2A 90K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A90K9BTG
Fixed Resistors; RP 2A 90K9 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 90K9 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A90K9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A90K9BTG-ND
Chip Resistor - Surface Mount RP73D2A90K9BTG-ND
90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thick Film, 90.9Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity - 54R6591 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 90.9Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity
54R6591
Resistor, Thick Film, 90.9Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity 54R6591
RESISTOR, THICK FILM, 90.9KOHM 125mW 0.1%; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 90.9KOHM 125mW 0.1%; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A90K9BTG RP73D2A90K9BTG-ND 54R6591
Product Name Fixed Resistors; RP 2A 90K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thick Film, 90.9Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details