TE Connectivity Chip Resistor - Surface Mount RP73D2A909RBTG

Description
909 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
909 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A909RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A909RBTG-ND
Chip Resistor - Surface Mount RP73D2A909RBTG-ND
909 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

909 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 909R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A909RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 909R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A909RBTG
Fixed Resistors; RP 2A 909R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A909RBTG
Fixed Resistors; RP 2A 909R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 909R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 909 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8318 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 909 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8318
Thin Film Resistor, 909 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8318
THIN FILM RESISTOR, 909 OHM, 125mW, 0.1%; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

THIN FILM RESISTOR, 909 OHM, 125mW, 0.1%; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A909RBTG-ND RP73D2A909RBTG 51R8318
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 909R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 909 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details