TE Connectivity Thin Film Resistors - SMD RP 2A 8R66 0.1% 15PPM 1K RL RP73D2A8R66BTDF

Description
Thin Film Resistors - SMD RP 2A 8R66 0.1% 15PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 8R66 0.1% 15PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 8R66 0.1% 15PPM 1K RL - RP73D2A8R66BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 8R66 0.1% 15PPM 1K RL
RP73D2A8R66BTDF
Thin Film Resistors - SMD RP 2A 8R66 0.1% 15PPM 1K RL RP73D2A8R66BTDF
Thin Film Resistors - SMD RP 2A 8R66 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2A 8R66 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A8R66BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A8R66BTDF-ND
Chip Resistor - Surface Mount RP73D2A8R66BTDF-ND
8.66 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.66 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A8R66BTDF RP73D2A8R66BTDF-ND
Product Name Thin Film Resistors - SMD RP 2A 8R66 0.1% 15PPM 1K RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details