TE Connectivity Chip Resistor - Surface Mount RP73D2A8R25BTG

Description
8.25 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.25 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A8R25BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A8R25BTG-ND
Chip Resistor - Surface Mount RP73D2A8R25BTG-ND
8.25 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.25 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 8R25 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A8R25BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 8R25 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A8R25BTG
Fixed Resistors; RP 2A 8R25 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A8R25BTG
Fixed Resistors; RP 2A 8R25 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 8R25 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 8.25 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6567 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 8.25 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6567
Surface Mount Thin Film Resistor, Rp73 Series, 8.25 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6567
Surface Mount Thin Film Resistor, RP73 Series, 8.25 ohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, RP73 Series, 8.25 ohm, 125 mW, - 0.1%, 75 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A8R25BTG-ND RP73D2A8R25BTG 54R6567
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 8R25 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 8.25 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers