TE Connectivity Thin Film Resistors - SMD RP 2A 8K06 0.1% 15PPM CUT LENGTH RP73D2A8K06BTG

Description
Thin Film Resistors - SMD RP 2A 8K06 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 8K06 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 8K06 0.1% 15PPM CUT LENGTH - RP73D2A8K06BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 8K06 0.1% 15PPM CUT LENGTH
RP73D2A8K06BTG
Thin Film Resistors - SMD RP 2A 8K06 0.1% 15PPM CUT LENGTH RP73D2A8K06BTG
Thin Film Resistors - SMD RP 2A 8K06 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 8K06 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A8K06BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A8K06BTG-ND
Chip Resistor - Surface Mount RP73D2A8K06BTG-ND
8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 8.06Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8314 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 8.06Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8314
Thin Film Resistor, 8.06Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8314
THIN FILM RESISTOR, 8.06KOHM 125mW 0.1%; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

THIN FILM RESISTOR, 8.06KOHM 125mW 0.1%; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A8K06BTG RP73D2A8K06BTG-ND 51R8314
Product Name Thin Film Resistors - SMD RP 2A 8K06 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 8.06Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers