TE Connectivity Chip Resistor - Surface Mount RP73D2A84R5BTG

Description
84.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
84.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A84R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A84R5BTG-ND
Chip Resistor - Surface Mount RP73D2A84R5BTG-ND
84.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

84.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 84R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A84R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 84R5 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A84R5BTG
Fixed Resistors; RP 2A 84R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A84R5BTG
Fixed Resistors; RP 2A 84R5 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 84R5 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 84R5, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity - 51R8316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 84R5, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
51R8316
Res, Thin Film, 84R5, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity 51R8316
RES, THIN FILM, 84R5, 0.1%, 0.125W, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 84R5, 0.1%, 0.125W, 0805; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A84R5BTG-ND RP73D2A84R5BTG 51R8316
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 84R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 84R5, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details