TE Connectivity Chip Resistor - Surface Mount RP73D2A825RBTG

Description
825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A825RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A825RBTG-ND
Chip Resistor - Surface Mount RP73D2A825RBTG-ND
825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 825R 0.1% 15PPM CUT LENGTH - RP73D2A825RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 825R 0.1% 15PPM CUT LENGTH
RP73D2A825RBTG
Thin Film Resistors - SMD RP 2A 825R 0.1% 15PPM CUT LENGTH RP73D2A825RBTG
Thin Film Resistors - SMD RP 2A 825R 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 825R 0.1% 15PPM CUT LENGTH

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 825 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6575 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 825 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6575
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 825 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6575
Surface Mount Chip Resistor, Thin Film, RP73 Series, 825 ohm, 125 mW, 0.1%, 150 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 825 ohm, 125 mW, 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A825RBTG-ND RP73D2A825RBTG 54R6575
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 825R 0.1% 15PPM CUT LENGTH Surface Mount Chip Resistor, Thin Film, Rp73 Series, 825 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details