Fixed Resistors; RP 2A 7K68 0.1% 15PPM CUT LENGTH ( Holsworthy )
7.68 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTOR, THIN FILM, 7.68KOHM 125mW 0.1%; Resistance:7.68kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2A7K68BTG | RP73D2A7K68BTG-ND | 51R8312 |
| Product Name | Fixed Resistors; RP 2A 7K68 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount | Resistor, Thin Film, 7.68Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |