Fixed Resistors; RP 2A 78K7 0.1% 15PPM CUT LENGTH ( Holsworthy )
78.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES, THIN FILM, 78K7, 0.1%, 0.125W, 0805; Resistance:78.7kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2A78K7BTG | RP73D2A78K7BTG-ND | 54R6559 |
| Product Name | Fixed Resistors; RP 2A 78K7 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount | Res, Thin Film, 78K7, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |