TE Connectivity Fixed Resistors; RP 2A 76R8 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A76R8BTDF

Description
Fixed Resistors; RP 2A 76R8 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 76R8 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 76R8 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2A76R8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 76R8 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2A76R8BTDF
Fixed Resistors; RP 2A 76R8 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A76R8BTDF
Fixed Resistors; RP 2A 76R8 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2A 76R8 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A76R8BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A76R8BTDF-ND
Chip Resistor - Surface Mount RP73D2A76R8BTDF-ND
76.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

76.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A76R8BTDF RP73D2A76R8BTDF-ND
Product Name Fixed Resistors; RP 2A 76R8 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details