Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
RP73D2A76K8BTDF -- RP 2A 76K8 0.1% 15PPM 1K RL HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
Rp 2A 76K8 0.1% 15Ppm 1K Rl Holsworthy - Te Connectivity
RP73D2A76K8BTDF
Description
RP 2A 76K8 0.1% 15PPM 1K RL
Newark, An Avnet Company
Done
Description
RP 2A 76K8 0.1% 15PPM 1K RL
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rp 2A 76K8 0.1% 15Ppm 1K Rl Holsworthy - Te Connectivity
96X1909
Rp 2A 76K8 0.1% 15Ppm 1K Rl Holsworthy - Te Connectivity
96X1909
RP 2A 76K8 0.1% 15PPM 1K RL
RP 2A 76K8 0.1% 15PPM 1K RL
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
96X1909
Product Name
Rp 2A 76K8 0.1% 15Ppm 1K Rl Holsworthy - Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Tool Rohs Compliant Keystone
1214
View Details
Beckhoff Automation LLC
ZS1090-0013 | RJ45 plug field assembly, IP20, shielded
View Details
BARTEC
Amphenol AMPHE-EX
amphenol connectors amphe ex series
Specs
Connector Type
Circular / Cylindrical Connectors
View Details
Smiths Interconnect, a Molex company
Hypertronics #yhd0027 Connector Hypertronics
YHD0027
View Details