TE Connectivity Chip Resistor - Surface Mount RP73D2A6R81BTG

Description
6.81 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.81 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A6R81BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A6R81BTG-ND
Chip Resistor - Surface Mount RP73D2A6R81BTG-ND
6.81 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.81 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 6R81 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A6R81BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 6R81 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A6R81BTG
Fixed Resistors; RP 2A 6R81 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A6R81BTG
Fixed Resistors; RP 2A 6R81 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 6R81 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 6.81 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 6.81 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8309
Resistor, Thin Film, 6.81 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8309
RESISTOR, THIN FILM, 6.81 OHM 125mW, 0.1%; Resistance:6.81ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 6.81 OHM 125mW, 0.1%; Resistance:6.81ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A6R81BTG-ND RP73D2A6R81BTG 51R8309
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 6R81 0.1% 15PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 6.81 Ohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers