TE Connectivity Chip Resistor - Surface Mount RP73D2A6R65BTG

Description
6.65 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.65 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A6R65BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A6R65BTG-ND
Chip Resistor - Surface Mount RP73D2A6R65BTG-ND
6.65 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.65 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 6R65 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A6R65BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 6R65 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A6R65BTG
Fixed Resistors; RP 2A 6R65 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A6R65BTG
Fixed Resistors; RP 2A 6R65 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 6R65 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2A6R65BTG-ND RP73D2A6R65BTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 6R65 0.1% 15PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 6.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details