Thin Film Resistors - SMD RP 2A 6K49 0.1% 15PPM 1K RL
6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2A6K49BTDF | RP73D2A6K49BTDF-ND |
| Product Name | Thin Film Resistors - SMD RP 2A 6K49 0.1% 15PPM 1K RL | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor |