66.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors - SMD RP 2A 66R5 0.1% 15PPM 1K RL
RES SMD 66.5 OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RP73D2A66R5BTDF-ND | RP73D2A66R5BTDF | RP73D2A66R5BTDF |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RP 2A 66R5 0.1% 15PPM 1K RL | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 66.5 ohms | 66.5 ohms |