TE Connectivity Thin Film Resistors - SMD RP 2A 66K5 0.1% 15PPM CUT LENGTH RP73D2A66K5BTG

Description
Thin Film Resistors - SMD RP 2A 66K5 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 66K5 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 66K5 0.1% 15PPM CUT LENGTH - RP73D2A66K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 66K5 0.1% 15PPM CUT LENGTH
RP73D2A66K5BTG
Thin Film Resistors - SMD RP 2A 66K5 0.1% 15PPM CUT LENGTH RP73D2A66K5BTG
Thin Film Resistors - SMD RP 2A 66K5 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 66K5 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A66K5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A66K5BTG-ND
Chip Resistor - Surface Mount RP73D2A66K5BTG-ND
66.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

66.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A66K5BTG RP73D2A66K5BTG-ND
Product Name Thin Film Resistors - SMD RP 2A 66K5 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details