63.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RP 2A 63K4 0.1% 15PPM 1K RL ( Holsworthy )
RES SMD 63.4K OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RP73D2A63K4BTDF-ND | RP73D2A63K4BTDF | RP73D2A63K4BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2A 63K4 0.1% 15PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |