604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors - SMD RP 2A 604R 0.1% 15PPM CUT LENGTH
Surface Mount Thin Film Resistor, RP73 Series, 604 ohm, 125 mW, - 0.1%, 150 V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2A604RBTG-ND | RP73D2A604RBTG | 54R6525 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RP 2A 604R 0.1% 15PPM CUT LENGTH | Surface Mount Thin Film Resistor, Rp73 Series, 604 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 604 ohms |