TE Connectivity Chip Resistor - Surface Mount - RP73D2A5R90BTDF RP73D2A5R90BTDF

Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1006480-RP73D2A5R90B TDF Packaging: Reel - TR Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 5.9 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1006480-RP73D2A5R90B TDF Packaging: Reel - TR Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 5.9 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RP73D2A5R90BTDF
1006480-RP73D2A5R90BTDF
Chip Resistor - Surface Mount - RP73D2A5R90BTDF 1006480-RP73D2A5R90BTDF
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1006480-RP73D2A5R90B TDF Packaging: Reel - TR Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 5.9 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1006480-RP73D2A5R90BTDF
Packaging: Reel - TR
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 5.9
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 5.9 OHM 8W Resistor - 52-RP73D2A5R90BTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.9 OHM 8W Resistor
52-RP73D2A5R90BTDF
SMD 5.9 OHM 8W Resistor 52-RP73D2A5R90BTDF
RES SMD 5.9 OHM 0.1% 1/8W 0805 Product overview: RP73D2A5R90BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.9 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.9 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73D2A5R90BTDF can be used for catalog matching and distributor lookup.

RES SMD 5.9 OHM 0.1% 1/8W 0805 Product overview: RP73D2A5R90BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.9 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.9 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73D2A5R90BTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73D2A5R90BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A5R90BTDF-ND
Chip Resistor - Surface Mount RP73D2A5R90BTDF-ND
5.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 5R90 0.1% 15PPM 1K RL - RP73D2A5R90BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 5R90 0.1% 15PPM 1K RL
RP73D2A5R90BTDF
Thin Film Resistors - SMD RP 2A 5R90 0.1% 15PPM 1K RL RP73D2A5R90BTDF
Thin Film Resistors - SMD RP 2A 5R90 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2A 5R90 0.1% 15PPM 1K RL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1006480-RP73D2A5R90BTDF 52-RP73D2A5R90BTDF RP73D2A5R90BTDF-ND RP73D2A5R90BTDF
Product Name Chip Resistor - Surface Mount - RP73D2A5R90BTDF SMD 5.9 OHM 8W Resistor Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 5R90 0.1% 15PPM 1K RL
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details