TE Connectivity Chip Resistor - Surface Mount RP73D2A5R11BTD

Description
5.11 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
5.11 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A5R11BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A5R11BTD-ND
Chip Resistor - Surface Mount RP73D2A5R11BTD-ND
5.11 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.11 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 5R11 0.1% 15PPM 5K RL - RP73D2A5R11BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 5R11 0.1% 15PPM 5K RL
RP73D2A5R11BTD
Thin Film Resistors - SMD RP 2A 5R11 0.1% 15PPM 5K RL RP73D2A5R11BTD
Thin Film Resistors - SMD RP 2A 5R11 0.1% 15PPM 5K RL

Thin Film Resistors - SMD RP 2A 5R11 0.1% 15PPM 5K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A5R11BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2A5R11BTD
Chip Resistor - Surface Mount RP73D2A5R11BTD
RES SMD 5.11 OHM 0.1% 1/8W 0805

RES SMD 5.11 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2A5R11BTD-ND RP73D2A5R11BTD RP73D2A5R11BTD
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 5R11 0.1% 15PPM 5K RL Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers