TE Connectivity Fixed Resistors; RP 2A 56R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A56R2BTG

Description
Fixed Resistors; RP 2A 56R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 56R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 56R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A56R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 56R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A56R2BTG
Fixed Resistors; RP 2A 56R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A56R2BTG
Fixed Resistors; RP 2A 56R2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 56R2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A56R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A56R2BTG-ND
Chip Resistor - Surface Mount RP73D2A56R2BTG-ND
56.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A56R2BTG RP73D2A56R2BTG-ND
Product Name Fixed Resistors; RP 2A 56R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD113JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details