TE Connectivity Chip Resistor - Surface Mount RP73D2A56K2BTG

Description
56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A56K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A56K2BTG-ND
Chip Resistor - Surface Mount RP73D2A56K2BTG-ND
56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A56K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A56K2BTG
Fixed Resistors; RP 2A 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A56K2BTG
Fixed Resistors; RP 2A 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 56.2 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6501 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 56.2 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6501
Surface Mount Thin Film Resistor, Rp73 Series, 56.2 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6501
Surface Mount Thin Film Resistor, RP73 Series, 56.2 kohm, 125 mW, - 0.1%, 150 V

Surface Mount Thin Film Resistor, RP73 Series, 56.2 kohm, 125 mW, - 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A56K2BTG-ND RP73D2A56K2BTG 54R6501
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 56K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 56.2 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers