TE Connectivity Fixed Resistors; RP 2A 54R9 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A54R9BTG

Description
Fixed Resistors; RP 2A 54R9 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 54R9 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 54R9 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A54R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 54R9 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A54R9BTG
Fixed Resistors; RP 2A 54R9 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A54R9BTG
Fixed Resistors; RP 2A 54R9 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 54R9 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A54R9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A54R9BTG-ND
Chip Resistor - Surface Mount RP73D2A54R9BTG-ND
54.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

54.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A54R9BTG RP73D2A54R9BTG-ND
Product Name Fixed Resistors; RP 2A 54R9 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details