TE Connectivity Fixed Resistors; RP 2A 54R9 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A54R9BTDF

Description
Fixed Resistors; RP 2A 54R9 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 54R9 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 54R9 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2A54R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 54R9 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2A54R9BTDF
Fixed Resistors; RP 2A 54R9 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A54R9BTDF
Fixed Resistors; RP 2A 54R9 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2A 54R9 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A54R9BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A54R9BTDF-ND
Chip Resistor - Surface Mount RP73D2A54R9BTDF-ND
54.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

54.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A54R9BTDF RP73D2A54R9BTDF-ND
Product Name Fixed Resistors; RP 2A 54R9 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details