52.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RP 2A 52R3 0.1% 15PPM CUT LENGTH ( Holsworthy )
RES, THIN FILM, 52R3, 0.1%, 0.125W, 0805; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2A52R3BTG-ND | RP73D2A52R3BTG | 51R8307 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2A 52R3 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Res, Thin Film, 52R3, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Resistance Range | 52.3 ohms | 52.3 ohms |